Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 82Kohm Rohs Compliant Panasonic ERA-8VEB8202V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 82KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 82KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK4999, features a resistance value of 82 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. This component is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. It has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 200 V. The resistor is RoHS compliant and meets various industry standards, including AEC-Q200 for automotive applications. Its construction includes a high reliability metal film and an alumina substrate, ensuring excellent performance in demanding environments. The product is suitable for applications requiring precise resistance values and high durability.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK4999, features a resistance value of 82 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. This component is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. It has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 200 V. The resistor is RoHS compliant and meets various industry standards, including AEC-Q200 for automotive applications. Its construction includes a high reliability metal film and an alumina substrate, ensuring excellent performance in demanding environments. The product is suitable for applications requiring precise resistance values and high durability.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 82Kohm Rohs Compliant Panasonic - 52AK4999 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 82Kohm Rohs Compliant Panasonic
52AK4999
1206 Thin Film, 0.1 Percentage, 25Ppm, 82Kohm Rohs Compliant Panasonic 52AK4999
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 82KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 82KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 82Kohm Rohs Compliant Panasonic - 52AK4998 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 82Kohm Rohs Compliant Panasonic
52AK4998
1206 Thin Film, 0.1 Percentage, 25Ppm, 82Kohm Rohs Compliant Panasonic 52AK4998
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 82KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 82KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK4999
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 82Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers