Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 54.9Ohm Rohs Compliant Panasonic ERA-8VEB54R9V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 54.9OHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 54.9OHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK4831, features a resistance value of 54.9 Ohms with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can handle a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, facilitating easy integration into surface mount technology (SMT) processes.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor from Panasonic, part number 52AK4831, features a resistance value of 54.9 Ohms with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can handle a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for various applications. The product is packaged in a punched carrier taping format, facilitating easy integration into surface mount technology (SMT) processes.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 54.9Ohm Rohs Compliant Panasonic - 52AK4830 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 54.9Ohm Rohs Compliant Panasonic
52AK4830
1206 Thin Film, 0.1 Percentage, 25Ppm, 54.9Ohm Rohs Compliant Panasonic 52AK4830
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 54.9OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 54.9OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 54.9Ohm Rohs Compliant Panasonic - 52AK4831 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 54.9Ohm Rohs Compliant Panasonic
52AK4831
1206 Thin Film, 0.1 Percentage, 25Ppm, 54.9Ohm Rohs Compliant Panasonic 52AK4831
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 54.9OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 54.9OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK4830
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 54.9Ohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details