Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 487Ohm Rohs Compliant Panasonic ERA-8VEB4870V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 487OHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 487OHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film Chip Resistor, part number 52AK4784, features a resistance value of 487 ohms with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. This resistor is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. It has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 400 V. The product is RoHS compliant and adheres to standards such as IEC 60115-8 and AEC-Q200, ensuring its suitability for various applications, including those requiring high ESD and anti-sulfur performance. The construction includes a high reliability metal film on an alumina substrate, contributing to its durability in demanding environments.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film Chip Resistor, part number 52AK4784, features a resistance value of 487 ohms with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of ±25 ppm/°C. This resistor is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. It has a power rating of 0.25 W at 85°C and can withstand a maximum overload voltage of 400 V. The product is RoHS compliant and adheres to standards such as IEC 60115-8 and AEC-Q200, ensuring its suitability for various applications, including those requiring high ESD and anti-sulfur performance. The construction includes a high reliability metal film on an alumina substrate, contributing to its durability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 487Ohm Rohs Compliant Panasonic - 52AK4785 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 487Ohm Rohs Compliant Panasonic
52AK4785
1206 Thin Film, 0.1 Percentage, 25Ppm, 487Ohm Rohs Compliant Panasonic 52AK4785
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 487OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 487OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 487Ohm Rohs Compliant Panasonic - 52AK4784 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 487Ohm Rohs Compliant Panasonic
52AK4784
1206 Thin Film, 0.1 Percentage, 25Ppm, 487Ohm Rohs Compliant Panasonic 52AK4784
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 487OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 487OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK4785
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 487Ohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details