Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 1.74Kohm Rohs Compliant Panasonic ERA-8VEB1741V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 1.74KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 1.74KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK4462, features a resistance value of 1.74 kΩ with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. Additionally, it has been tested for high ESD performance and is resistant to sulfurization, adhering to AEC-Q200 standards. This component is packaged in a punched carrier taping format, facilitating easy integration into various electronic designs.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK4462, features a resistance value of 1.74 kΩ with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating effectively within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. Additionally, it has been tested for high ESD performance and is resistant to sulfurization, adhering to AEC-Q200 standards. This component is packaged in a punched carrier taping format, facilitating easy integration into various electronic designs.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 1.74Kohm Rohs Compliant Panasonic - 52AK4463 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 1.74Kohm Rohs Compliant Panasonic
52AK4463
1206 Thin Film, 0.1 Percentage, 25Ppm, 1.74Kohm Rohs Compliant Panasonic 52AK4463
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 1.74KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 1.74KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 1.74Kohm Rohs Compliant Panasonic - 52AK4462 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 1.74Kohm Rohs Compliant Panasonic
52AK4462
1206 Thin Film, 0.1 Percentage, 25Ppm, 1.74Kohm Rohs Compliant Panasonic 52AK4462
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 1.74KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 1.74KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK4463
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 1.74Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details