Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 115Ohm Rohs Compliant Panasonic ERA-8VEB1150V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 115OHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 115OHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK4347, features a resistance value of 115 Ohms with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. This resistor is suitable for applications requiring high accuracy and low current noise, and it complies with RoHS standards. The product is rated for a power dissipation of 0.25 W at 85°C and has a maximum overload voltage of 200 V. It is also characterized by its anti-ESD and anti-sulfurated properties, making it suitable for demanding environments. The resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into circuits.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK4347, features a resistance value of 115 Ohms with a tolerance of 0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. This resistor is suitable for applications requiring high accuracy and low current noise, and it complies with RoHS standards. The product is rated for a power dissipation of 0.25 W at 85°C and has a maximum overload voltage of 200 V. It is also characterized by its anti-ESD and anti-sulfurated properties, making it suitable for demanding environments. The resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into circuits.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 115Ohm Rohs Compliant Panasonic - 52AK4347 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 115Ohm Rohs Compliant Panasonic
52AK4347
1206 Thin Film, 0.1 Percentage, 25Ppm, 115Ohm Rohs Compliant Panasonic 52AK4347
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 115OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 115OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 115Ohm Rohs Compliant Panasonic - 52AK4346 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 115Ohm Rohs Compliant Panasonic
52AK4346
1206 Thin Film, 0.1 Percentage, 25Ppm, 115Ohm Rohs Compliant Panasonic 52AK4346
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 115OHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 115OHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK4347
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 115Ohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1469497 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details