The 1206 Thin Film Chip Resistor, part number 52AK7267, from Panasonic is designed for high voltage applications, capable of handling up to 500V at 1MΩ. It features a power rating of 0.25W at 85°C and is suitable for a wide resistance range from 160 kΩ to 1 MΩ with a tolerance of ±0.1%. The resistor exhibits a low temperature coefficient of resistance (TCR) of ±25 ppm/°C, ensuring high accuracy and stability. It is built to withstand high temperatures and humidity, rated for operation in environments ranging from -55°C to +155°C. The product is compliant with AEC-Q200 standards, indicating its reliability in automotive applications, and is RoHS compliant. Additionally, it offers excellent ESD protection, rated at 4 kV, and is designed to resist sulfurization, making it suitable for various demanding environments.
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 52AK7267 |
| Product Name | 1206 Thin Film Chip Resistors Rohs Compliant Panasonic |
| Configuration | Single Resistor |