1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
RES 348K OHM 0.1% 25PPM 1206
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 52AK7262 | ERA-8PEB3483V |
| Product Name | 1206 Thin Film Chip Resistors Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206 | |
| Standards and Certifications | RoHS |