Panasonic 1206 Thin Film Chip Resistors Rohs Compliant Panasonic ERA-8PEB1963V

Description
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
Description
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film Chip Resistor, part number 52AK7204, from Panasonic is designed for high voltage applications, with a limiting element voltage of 500V at 1MΩ. It features a power rating of 0.25W at 85°C and is available with a resistance tolerance of ±0.1% and a temperature coefficient of resistance of ±25 ppm/°C. The resistor operates within a category temperature range of -55°C to +155°C, ensuring stability under various environmental conditions. It is compliant with AEC-Q200 standards, offering high reliability and performance, including low current noise and excellent linearity. The product is also RoHS compliant, making it suitable for environmentally conscious designs. Its construction includes a high reliability metal film on an alumina substrate, contributing to its durability and performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film Chip Resistor, part number 52AK7204, from Panasonic is designed for high voltage applications, with a limiting element voltage of 500V at 1MΩ. It features a power rating of 0.25W at 85°C and is available with a resistance tolerance of ±0.1% and a temperature coefficient of resistance of ±25 ppm/°C. The resistor operates within a category temperature range of -55°C to +155°C, ensuring stability under various environmental conditions. It is compliant with AEC-Q200 standards, offering high reliability and performance, including low current noise and excellent linearity. The product is also RoHS compliant, making it suitable for environmentally conscious designs. Its construction includes a high reliability metal film on an alumina substrate, contributing to its durability and performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film Chip Resistors Rohs Compliant Panasonic - 52AK7204 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistors Rohs Compliant Panasonic
52AK7204
1206 Thin Film Chip Resistors Rohs Compliant Panasonic 52AK7204
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film Chip Resistors Rohs Compliant Panasonic - 52AK7205 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistors Rohs Compliant Panasonic
52AK7205
1206 Thin Film Chip Resistors Rohs Compliant Panasonic 52AK7205
1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTORS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK7204
Product Name 1206 Thin Film Chip Resistors Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details