Panasonic 1206 Thin Film, 0.05 Percentage, 10Ppm, 140Kohm Rohs Compliant Panasonic ERA-8KRW1403V

Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 140KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 140KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK4295, features a resistance value of 140 kΩ with a tolerance of ±0.05% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can handle a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding applications. The product is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK4295, features a resistance value of 140 kΩ with a tolerance of ±0.05% and a temperature coefficient of resistance (TCR) of 10 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and can handle a maximum overload voltage of 200 V. It is compliant with RoHS standards and exhibits excellent performance characteristics, including low current noise and high ESD resistance, making it suitable for demanding applications. The product is packaged in a punched carrier taping format, facilitating easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.05 Percentage, 10Ppm, 140Kohm Rohs Compliant Panasonic - 52AK4295 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 140Kohm Rohs Compliant Panasonic
52AK4295
1206 Thin Film, 0.05 Percentage, 10Ppm, 140Kohm Rohs Compliant Panasonic 52AK4295
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 140KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 140KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.05 Percentage, 10Ppm, 140Kohm Rohs Compliant Panasonic - 52AK4294 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.05 Percentage, 10Ppm, 140Kohm Rohs Compliant Panasonic
52AK4294
1206 Thin Film, 0.05 Percentage, 10Ppm, 140Kohm Rohs Compliant Panasonic 52AK4294
1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 140KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.05 PERCENTAGE, 10PPM, 140KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 52AK4295
Product Name 1206 Thin Film, 0.05 Percentage, 10Ppm, 140Kohm Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers