Panasonic 1206 Thin Film, 0.1 Percentage, 25Ppm, 240Kohm Rohs Compliant Panasonic ERA-8KEB2403V

Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 240KOHM ROHS COMPLIANT: YES
Description
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 240KOHM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK3851, features a resistance value of 240 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also resistant to electrostatic discharge (ESD) and sulfur, adhering to AEC-Q200 standards for automotive applications. This resistor is packaged in a punched carrier taping format, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The 1206 Thin Film resistor, part number 52AK3851, features a resistance value of 240 kΩ with a tolerance of ±0.1% and a temperature coefficient of resistance (TCR) of 25 ppm/°C. It is designed for high stability and reliability, operating within a temperature range of -55°C to +155°C. The resistor has a power rating of 0.25 W at 85°C and is compliant with RoHS standards. It exhibits low current noise and excellent linearity, making it suitable for precision applications. The product is also resistant to electrostatic discharge (ESD) and sulfur, adhering to AEC-Q200 standards for automotive applications. This resistor is packaged in a punched carrier taping format, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
1206 Thin Film, 0.1 Percentage, 25Ppm, 240Kohm Rohs Compliant Panasonic - 52AK3851 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 240Kohm Rohs Compliant Panasonic
52AK3851
1206 Thin Film, 0.1 Percentage, 25Ppm, 240Kohm Rohs Compliant Panasonic 52AK3851
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 240KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 240KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
1206 Thin Film, 0.1 Percentage, 25Ppm, 240Kohm Rohs Compliant Panasonic - 52AK3850 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film, 0.1 Percentage, 25Ppm, 240Kohm Rohs Compliant Panasonic
52AK3850
1206 Thin Film, 0.1 Percentage, 25Ppm, 240Kohm Rohs Compliant Panasonic 52AK3850
1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 240KOHM ROHS COMPLIANT: YES

1206 THIN FILM, 0.1 PERCENTAGE, 25PPM, 240KOHM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-8KEB2403V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8KEB2403V
Chip Resistor - Surface Mount ERA-8KEB2403V
RES 240K OHM 0.1% 25PPM 1206

RES 240K OHM 0.1% 25PPM 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 52AK3851 ERA-8KEB2403V
Product Name 1206 Thin Film, 0.1 Percentage, 25Ppm, 240Kohm Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2567521 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0013 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details