Panasonic Resistors - Chip Resistor - Surface Mount ERA-8ARW1651V

Description
Win Source Part Number: 1057608-ERA-8ARW1651 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 1.65 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARB1651V; ERA-8ARB162V; ERA-8ARB182V; TNPW12061K65BEEN; TNPW12061K65BEEA; RP73C2B1K8FTDFERA8AR W1651V; ERA8ARW1651V.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA8ARW1651P,P18773C T,P18773TR,P18773DKR ,ERA-8ARW1651V-ND,ER A8ARW1651V,ERA-8ARW1 651P Base Product Number: ERA-8ARW
Request a Quote Datasheet
Description
Win Source Part Number: 1057608-ERA-8ARW1651 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 1.65 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARB1651V; ERA-8ARB162V; ERA-8ARB182V; TNPW12061K65BEEN; TNPW12061K65BEEA; RP73C2B1K8FTDFERA8AR W1651V; ERA8ARW1651V.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA8ARW1651P,P18773C T,P18773TR,P18773DKR ,ERA-8ARW1651V-ND,ER A8ARW1651V,ERA-8ARW1 651P Base Product Number: ERA-8ARW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057608-ERA-8ARW1651V
Resistors - Chip Resistor - Surface Mount 1057608-ERA-8ARW1651V
Win Source Part Number: 1057608-ERA-8ARW1651 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 1.65 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARB1651V; ERA-8ARB162V; ERA-8ARB182V; TNPW12061K65BEEN; TNPW12061K65BEEA; RP73C2B1K8FTDFERA8AR W1651V; ERA8ARW1651V.; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA8ARW1651P,P18773C T,P18773TR,P18773DKR ,ERA-8ARW1651V-ND,ER A8ARW1651V,ERA-8ARW1 651P Base Product Number: ERA-8ARW

Win Source Part Number: 1057608-ERA-8ARW1651V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.05%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1.65 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERA-8ARB1651V; ERA-8ARB162V; ERA-8ARB182V; TNPW12061K65BEEN; TNPW12061K65BEEA; RP73C2B1K8FTDFERA8ARW1651V; ERA8ARW1651V.;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA8ARW1651P,P18773CT,P18773TR,P18773DKR,ERA-8ARW1651V-ND,ERA8ARW1651V,ERA-8ARW1651P
Base Product Number: ERA-8ARW

Buy Now Datasheet
SMD 1.65KOHM 4W Resistor - 52-ERA-8ARW1651V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.65KOHM 4W Resistor
52-ERA-8ARW1651V
SMD 1.65KOHM 4W Resistor 52-ERA-8ARW1651V
RES SMD 1.65KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1651V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.65KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.65KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1651V can be used for catalog matching and distributor lookup.

RES SMD 1.65KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1651V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.65KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.65KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1651V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X3637 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
84X3637
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 84X3637
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057608-ERA-8ARW1651V 52-ERA-8ARW1651V 84X3637
Product Name Resistors - Chip Resistor - Surface Mount SMD 1.65KOHM 4W Resistor 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 1650 ohms 1650 ohms
Tolerance 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176765-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details