Panasonic SMD 15.8KOHM 4W Resistor ERA-8ARW1582V

Description
RES SMD 15.8KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1582V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15.8KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15.8KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1582V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 15.8KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1582V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15.8KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15.8KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1582V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15.8KOHM 4W Resistor - 52-ERA-8ARW1582V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15.8KOHM 4W Resistor
52-ERA-8ARW1582V
SMD 15.8KOHM 4W Resistor 52-ERA-8ARW1582V
RES SMD 15.8KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1582V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15.8KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15.8KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1582V can be used for catalog matching and distributor lookup.

RES SMD 15.8KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1582V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15.8KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15.8KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1582V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8ARW1582V
870848-ERA-8ARW1582V
Chip Resistor - Surface Mount - ERA-8ARW1582V 870848-ERA-8ARW1582V
Manufacturer: Panasonic Win Source Part Number: 870848-ERA-8ARW1582V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 15.8 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-8ARW1582V-ND, P18770DKR, P18770CT, P18770TR, ERA8ARW1582V, ERA-8ARW1582P, ERA8ARW1582P

Manufacturer: Panasonic
Win Source Part Number: 870848-ERA-8ARW1582V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 15.8 kOhms ±0.05% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-8ARW1582V-ND, P18770DKR, P18770CT, P18770TR, ERA8ARW1582V, ERA-8ARW1582P, ERA8ARW1582P

Buy Now Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X3632 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
84X3632
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 84X3632
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-8ARW1582V 870848-ERA-8ARW1582V 84X3632
Product Name SMD 15.8KOHM 4W Resistor Chip Resistor - Surface Mount - ERA-8ARW1582V 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 (3216 Metric) 1206
Resistance Range 15800 ohms
Power Rating 0.2500 watts
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1469506 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD365JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details