Panasonic Resistors - Chip Resistor - Surface Mount ERA-8ARW1152V

Description
Win Source Part Number: 1057603-ERA-8ARW1152 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 11.5 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARB1152V; ERA-8ARB113V; ERA-8ARB123V; RP73D2B11K5BTG; TNPW120611K5BETYERA8 ARW1152V; ERA8ARW1152V.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8ARW1152P,ERA8AR W1152P,ERA-8ARW1152V -ND,P18748CT,ERA8ARW 1152V,P18748TR,P1874 8DKR Base Product Number: ERA-8ARW
Request a Quote
Description
Win Source Part Number: 1057603-ERA-8ARW1152 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 11.5 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARB1152V; ERA-8ARB113V; ERA-8ARB123V; RP73D2B11K5BTG; TNPW120611K5BETYERA8 ARW1152V; ERA8ARW1152V.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8ARW1152P,ERA8AR W1152P,ERA-8ARW1152V -ND,P18748CT,ERA8ARW 1152V,P18748TR,P1874 8DKR Base Product Number: ERA-8ARW
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1057603-ERA-8ARW1152V is a surface mount chip resistor from the ERA-8A series. It features a resistance value of 11.5 kOhms, a power rating of 0.25W (1/4W), and a tolerance of ±0.05%. This resistor has a temperature coefficient of ±10ppm/°C and operates within a temperature range of -55°C to +155°C. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The component is packaged in a tape and reel format, with a standard package quantity of 5,000 units. Its dimensions are 0.126" L x 0.063" W (3.20mm x 1.60mm), and it has two terminations. The product is RoHS compliant and has an MSL level of 1, indicating it is suitable for unlimited storage conditions.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1057603-ERA-8ARW1152V is a surface mount chip resistor from the ERA-8A series. It features a resistance value of 11.5 kOhms, a power rating of 0.25W (1/4W), and a tolerance of ±0.05%. This resistor has a temperature coefficient of ±10ppm/°C and operates within a temperature range of -55°C to +155°C. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The component is packaged in a tape and reel format, with a standard package quantity of 5,000 units. Its dimensions are 0.126" L x 0.063" W (3.20mm x 1.60mm), and it has two terminations. The product is RoHS compliant and has an MSL level of 1, indicating it is suitable for unlimited storage conditions.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057603-ERA-8ARW1152V
Resistors - Chip Resistor - Surface Mount 1057603-ERA-8ARW1152V
Win Source Part Number: 1057603-ERA-8ARW1152 V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-8A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±0.05% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.25W, 1/4W Composition: Thin Film Number of Terminations: 2 Resistance: 11.5 kOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): ERA-8ARB1152V; ERA-8ARB113V; ERA-8ARB123V; RP73D2B11K5BTG; TNPW120611K5BETYERA8 ARW1152V; ERA8ARW1152V.; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-8ARW1152P,ERA8AR W1152P,ERA-8ARW1152V -ND,P18748CT,ERA8ARW 1152V,P18748TR,P1874 8DKR Base Product Number: ERA-8ARW

Win Source Part Number: 1057603-ERA-8ARW1152V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-8A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±0.05%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.25W, 1/4W
Composition: Thin Film
Number of Terminations: 2
Resistance: 11.5 kOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): ERA-8ARB1152V; ERA-8ARB113V; ERA-8ARB123V; RP73D2B11K5BTG; TNPW120611K5BETYERA8ARW1152V; ERA8ARW1152V.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-8ARW1152P,ERA8ARW1152P,ERA-8ARW1152V-ND,P18748CT,ERA8ARW1152V,P18748TR,P18748DKR
Base Product Number: ERA-8ARW

Buy Now Datasheet
SMD 11.5KOHM 4W Resistor - 52-ERA-8ARW1152V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 11.5KOHM 4W Resistor
52-ERA-8ARW1152V
SMD 11.5KOHM 4W Resistor 52-ERA-8ARW1152V
RES SMD 11.5KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1152V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.5KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.5KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1152V can be used for catalog matching and distributor lookup.

RES SMD 11.5KOHM 0.05% 1/4W 1206 Product overview: ERA-8ARW1152V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 11.5KOHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 11.5KOHM, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8ARW1152V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X3604 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
84X3604
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 84X3604
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1057603-ERA-8ARW1152V 52-ERA-8ARW1152V 84X3604
Product Name Resistors - Chip Resistor - Surface Mount SMD 11.5KOHM 4W Resistor 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip)
Resistance Range 11500 ohms 11500 ohms
Tolerance 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1879061-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3834FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details