The 1206 Thin Film Chip Resistor (part number 84X3554) from Panasonic is designed for high reliability and stability under varying temperature and humidity conditions. It features a power rating of 0.25 W and a temperature coefficient of resistance (TCR) of ±100 ppm/°C. The resistor offers low resistance tolerance options, including ±0.05%, ±0.1%, and ±0.25%, making it suitable for precision applications. It is compliant with AEC-Q200 standards, ensuring its reliability in automotive applications, and is RoHS compliant. The resistor is packaged in a punched carrier taping format, with options for 5,000 or 10,000 pieces per reel. Its operational temperature range spans from -55°C to +155°C, making it versatile for various electronic designs.
1206 Thin film chip resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 84X3554 |
| Product Name | 1206 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor |