Panasonic Chip Resistor - Surface Mount ERA-8ARB223V

Description
RES SMD 22K OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 22K OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8ARB223V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8ARB223V
Chip Resistor - Surface Mount ERA-8ARB223V
RES SMD 22K OHM 0.1% 1/4W 1206

RES SMD 22K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, 22K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 84X3437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
84X3437
Res, 22K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 84X3437
RES, 22K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 22K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:22kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-8ARB223V 84X3437
Product Name Chip Resistor - Surface Mount Res, 22K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 22000 ohms 22000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details