RES, 2K2, 0.1%, 0.25W, METAL FILM, 1206; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 84X3436 | 57AK1002 |
| Product Name | Res, 2K2, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic | 1206 Thin Film Chip Resistor Rohs Compliant Panasonic |
| Configuration | Single Resistor | Single Resistor |
| Technology / Construction | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] | 1206 |
| Resistance Range | 2200 ohms |