Panasonic Chip Resistor - Surface Mount ERA-8APB4422V

Description
RES SMD 44.2K OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 44.2K OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8APB4422V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8APB4422V
Chip Resistor - Surface Mount ERA-8APB4422V
RES SMD 44.2K OHM 0.1% 1/4W 1206

RES SMD 44.2K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 84X3242 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
84X3242
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 84X3242
1206 Thin film chip resistor RoHS Compliant: Yes

1206 Thin film chip resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-8APB4422V 84X3242
Product Name Chip Resistor - Surface Mount 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 44200 ohms
Tolerance 0.1000 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364742 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6813FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details