Panasonic Res, 3K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic ERA-8APB302V

Description
RES, 3K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic - 84X3201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic
84X3201
Res, 3K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 84X3201
RES, 3K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K, 0.1%, 0.25W, METAL FILM, 1206; Resistance:3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
1206 Thin Film Chip Resistor Rohs Compliant Panasonic - 57AK0995 - Newark, An Avnet Company
Chicago, IL, United States
1206 Thin Film Chip Resistor Rohs Compliant Panasonic
57AK0995
1206 Thin Film Chip Resistor Rohs Compliant Panasonic 57AK0995
1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

1206 THIN FILM CHIP RESISTOR ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 84X3201 57AK0995
Product Name Res, 3K, 0.1%, 0.25W, Metal Film, 1206; Resistance Panasonic 1206 Thin Film Chip Resistor Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1334FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details