Panasonic Res, Metal Film (Thin Film), 63R4, 0.5%, 0.25W, 1206; Resistance Panasonic ERA-8AED63R4V

Description
RES, METAL FILM (THIN FILM), 63R4, 0.5%, 0.25W, 1206; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 63R4, 0.5%, 0.25W, 1206; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 63R4, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1583 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 63R4, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1583
Res, Metal Film (Thin Film), 63R4, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1583
RES, METAL FILM (THIN FILM), 63R4, 0.5%, 0.25W, 1206; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 63R4, 0.5%, 0.25W, 1206; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 63R4, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 63R4, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1667
Res, Metal Film (Thin Film), 63R4, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1667
RES, METAL FILM (THIN FILM), 63R4, 0.5%, 0.25W, 1206, REEL; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 63R4, 0.5%, 0.25W, 1206, REEL; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W1583 31X1667
Product Name Res, Metal Film (Thin Film), 63R4, 0.5%, 0.25W, 1206; Resistance Panasonic Res, Metal Film (Thin Film), 63R4, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers