Panasonic Res, Metal Film (Thin Film), 17K4, 0.5%, 0.25W, 1206; Resistance Panasonic ERA-8AED1742V

Description
RES, METAL FILM (THIN FILM), 17K4, 0.5%, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 17K4, 0.5%, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 17K4, 0.5%, 0.25W, 1206; Resistance Panasonic - 50W1301 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 17K4, 0.5%, 0.25W, 1206; Resistance Panasonic
50W1301
Res, Metal Film (Thin Film), 17K4, 0.5%, 0.25W, 1206; Resistance Panasonic 50W1301
RES, METAL FILM (THIN FILM), 17K4, 0.5%, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 17K4, 0.5%, 0.25W, 1206; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 17K4, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic - 31X1385 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 17K4, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
31X1385
Res, Metal Film (Thin Film), 17K4, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic 31X1385
RES, METAL FILM (THIN FILM), 17K4, 0.5%, 0.25W, 1206, REEL; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 17K4, 0.5%, 0.25W, 1206, REEL; Resistance:17.4kohm; Resistance Tolerance:± 0.5%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W1301 31X1385
Product Name Res, Metal Film (Thin Film), 17K4, 0.5%, 0.25W, 1206; Resistance Panasonic Res, Metal Film (Thin Film), 17K4, 0.5%, 0.25W, 1206, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 17400 ohms 17400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details