Panasonic Chip Resistor - Surface Mount ERA-8AEB9532V

Description
RES SMD 95.3K OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 95.3K OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AEB9532V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB9532V
Chip Resistor - Surface Mount ERA-8AEB9532V
RES SMD 95.3K OHM 0.1% 1/4W 1206

RES SMD 95.3K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 95K3, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 95K3, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7722
Res, Metal Film (Thin Film), 95K3, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7722
RES, METAL FILM (THIN FILM), 95K3, 0.1%, 0.25W, 1206; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 95K3, 0.1%, 0.25W, 1206; Resistance:95.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-8AEB9532V 93T7722
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 95K3, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 95300 ohms 95300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details