Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.66 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB8661V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 8.66 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 8.66 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.66 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0181 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.66 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0181
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.66 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0181
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 8.66 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 8.66 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.66 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1254 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.66 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1254
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.66 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1254
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 8.66 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 8.66 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0181
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 8.66 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1690295 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details