Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 82.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB82R5V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 82.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 82.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 82.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0171 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 82.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0171
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 82.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0171
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 82.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 82.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 82.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1242 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 82.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1242
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 82.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1242
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 82.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 82.5 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 56W0171
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 82.5 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1722210 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details