Panasonic Chip Resistor - Surface Mount - ERA-8AEB753V ERA-8AEB753V

Description
Manufacturer: Panasonic Win Source Part Number: 918525-ERA-8AEB753V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8AEB753V, P75KBCDKR, P75KBCTR, P75KBCCT, ERA-8AEB753P
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918525-ERA-8AEB753V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8AEB753V, P75KBCDKR, P75KBCTR, P75KBCCT, ERA-8AEB753P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB753V
918525-ERA-8AEB753V
Chip Resistor - Surface Mount - ERA-8AEB753V 918525-ERA-8AEB753V
Manufacturer: Panasonic Win Source Part Number: 918525-ERA-8AEB753V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA8AEB753V, P75KBCDKR, P75KBCTR, P75KBCCT, ERA-8AEB753P

Manufacturer: Panasonic
Win Source Part Number: 918525-ERA-8AEB753V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA8AEB753V, P75KBCDKR, P75KBCTR, P75KBCCT, ERA-8AEB753P

Buy Now Datasheet
SMD 0.25W 300V Resistor - 52-ERA-8AEB753V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 300V Resistor
52-ERA-8AEB753V
SMD 0.25W 300V Resistor 52-ERA-8AEB753V
75kR 0.1% 1206 SMD Thin Film Resistor 0.25W 300V Product overview: ERA-8AEB753V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB753V can be used for catalog matching and distributor lookup.

75kR 0.1% 1206 SMD Thin Film Resistor 0.25W 300V Product overview: ERA-8AEB753V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 300V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 300V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB753V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RESISTOR, 1206, 0.1%, 0.25W, 75K - 590-ERA-8AEB753V - Utmel Electronic Limited
Hong Kong, China
RESISTOR, 1206, 0.1%, 0.25W, 75K
590-ERA-8AEB753V
RESISTOR, 1206, 0.1%, 0.25W, 75K 590-ERA-8AEB753V
RESISTOR, 1206, 0.1%, 0.25W, 75K

RESISTOR, 1206, 0.1%, 0.25W, 75K

Supplier's Site
Res, Metal Film (Thin Film), 75K, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2111 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 75K, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2111
Res, Metal Film (Thin Film), 75K, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2111
RES, METAL FILM (THIN FILM), 75K, 0.1%, 0.25W, 1206; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 75K, 0.1%, 0.25W, 1206; Resistance:75kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 918525-ERA-8AEB753V 52-ERA-8AEB753V 590-ERA-8AEB753V 12T2111
Product Name Chip Resistor - Surface Mount - ERA-8AEB753V SMD 0.25W 300V Resistor RESISTOR, 1206, 0.1%, 0.25W, 75K Res, Metal Film (Thin Film), 75K, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) THIN FILM Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 75000 ohms 75000 ohms 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
4 suppliers