Panasonic Chip Resistor - Surface Mount ERA-8AEB7320V

Description
RES SMD 732 OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 732 OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AEB7320V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB7320V
Chip Resistor - Surface Mount ERA-8AEB7320V
RES SMD 732 OHM 0.1% 1/4W 1206

RES SMD 732 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1223 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1223
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1223
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 732 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 732 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0156 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0156
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0156
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 732 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 732 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-8AEB7320V 31X1223
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 732 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Resistance Range 732 ohms
Tolerance 0.1000 +/- %
Power Rating 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567833P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD753GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details