Panasonic Res, Metal Film (Thin Film), 6K65, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB6651V

Description
RES, METAL FILM (THIN FILM), 6K65, 0.1%, 0.25W, 1206; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 6K65, 0.1%, 0.25W, 1206; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 6K65, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7703 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 6K65, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7703
Res, Metal Film (Thin Film), 6K65, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7703
RES, METAL FILM (THIN FILM), 6K65, 0.1%, 0.25W, 1206; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 6K65, 0.1%, 0.25W, 1206; Resistance:6.65kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7703
Product Name Res, Metal Film (Thin Film), 6K65, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 6650 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details