Panasonic Chip Resistor - Surface Mount - ERA-8AEB5493V ERA-8AEB5493V

Description
Manufacturer: Panasonic Win Source Part Number: 870830-ERA-8AEB5493V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 549 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P549KBCDKR, P549KBCTR, P549KBCCT, ERA8AEB5493V, ERA-8AEB5493P
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 870830-ERA-8AEB5493V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 549 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P549KBCDKR, P549KBCTR, P549KBCCT, ERA8AEB5493V, ERA-8AEB5493P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-8AEB5493V
870830-ERA-8AEB5493V
Chip Resistor - Surface Mount - ERA-8AEB5493V 870830-ERA-8AEB5493V
Manufacturer: Panasonic Win Source Part Number: 870830-ERA-8AEB5493V Series: ERA-8A Operating Temperature Range: -55°C ~ 155°C Features: 549 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P549KBCDKR, P549KBCTR, P549KBCCT, ERA8AEB5493V, ERA-8AEB5493P

Manufacturer: Panasonic
Win Source Part Number: 870830-ERA-8AEB5493V
Series: ERA-8A
Operating Temperature Range: -55°C ~ 155°C
Features: 549 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P549KBCDKR, P549KBCTR, P549KBCCT, ERA8AEB5493V, ERA-8AEB5493P

Buy Now Datasheet
SMD 4W Resistor - 52-ERA-8AEB5493V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-ERA-8AEB5493V
SMD 4W Resistor 52-ERA-8AEB5493V
SMD Resistor 549kR 0.1% 1/4W 1206 Thin Film Product overview: ERA-8AEB5493V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB5493V can be used for catalog matching and distributor lookup.

SMD Resistor 549kR 0.1% 1/4W 1206 Thin Film Product overview: ERA-8AEB5493V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-8AEB5493V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 549 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0116 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 549 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0116
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 549 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0116
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 549 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 549 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 549 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1167 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 549 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1167
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 549 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1167
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 549 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 549 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 870830-ERA-8AEB5493V 52-ERA-8AEB5493V 56W0116
Product Name Chip Resistor - Surface Mount - ERA-8AEB5493V SMD 4W Resistor Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 549 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 549000 ohms
Tolerance 0.1000 +/- %
Operating DC Voltage 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details