Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 52.3 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 52.3 ohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 56W0107 |
| Product Name | Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 52.3 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic |
| Configuration | Single Resistor |