Panasonic Res, Metal Film (Thin Film), 52K3, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB5232V

Description
RES, METAL FILM (THIN FILM), 52K3, 0.1%, 0.25W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 52K3, 0.1%, 0.25W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 52K3, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 52K3, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7685
Res, Metal Film (Thin Film), 52K3, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7685
RES, METAL FILM (THIN FILM), 52K3, 0.1%, 0.25W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 52K3, 0.1%, 0.25W, 1206; Resistance:52.3kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7685
Product Name Res, Metal Film (Thin Film), 52K3, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 52300 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details