Panasonic Chip Resistor - Surface Mount ERA-8AEB510V

Description
RES SMD 51 OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 51 OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AEB510V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB510V
Chip Resistor - Surface Mount ERA-8AEB510V
RES SMD 51 OHM 0.1% 1/4W 1206

RES SMD 51 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 51 Ohm, 0.25W, 0.1%, Full Reel; Resistance Panasonic - 01X1432 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 51 Ohm, 0.25W, 0.1%, Full Reel; Resistance Panasonic
01X1432
Res, Metal Film (Thin Film), 51 Ohm, 0.25W, 0.1%, Full Reel; Resistance Panasonic 01X1432
RES, METAL FILM (THIN FILM), 51 OHM, 0.25W, 0.1%, FULL REEL; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 51 OHM, 0.25W, 0.1%, FULL REEL; Resistance:51ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-8AEB510V 01X1432
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 51 Ohm, 0.25W, 0.1%, Full Reel; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 51 ohms 51 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers