Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 432 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB4323V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 432 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 432 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 432 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1122 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 432 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1122
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 432 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1122
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 432 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 432 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 432 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0084 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 432 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0084
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 432 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0084
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 432 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 432 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1122
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 432 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details