Panasonic Res, Metal Film (Thin Film), 40K2, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB4022V

Description
RES, METAL FILM (THIN FILM), 40K2, 0.1%, 0.25W, 1206; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 40K2, 0.1%, 0.25W, 1206; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 40K2, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7667 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 40K2, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7667
Res, Metal Film (Thin Film), 40K2, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7667
RES, METAL FILM (THIN FILM), 40K2, 0.1%, 0.25W, 1206; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 40K2, 0.1%, 0.25W, 1206; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-8AEB4022V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-8AEB4022V
Resistors - Chip Resistor - Surface Mount ERA-8AEB4022V
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 93T7667 ERA-8AEB4022V
Product Name Res, Metal Film (Thin Film), 40K2, 0.1%, 0.25W, 1206; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 40200 ohms 40200 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chip Resistor - Surface Mount - 1614962-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details