Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.74 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB3741V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.74 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.74 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.74 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1096 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.74 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1096
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.74 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1096
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.74 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.74 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.74 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0065 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.74 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0065
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.74 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0065
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.74 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 3.74 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1096
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 3.74 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details