Panasonic Chip Resistor - Surface Mount ERA-8AEB3092V

Description
RES SMD 30.9K OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 30.9K OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AEB3092V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB3092V
Chip Resistor - Surface Mount ERA-8AEB3092V
RES SMD 30.9K OHM 0.1% 1/4W 1206

RES SMD 30.9K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 30K9, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 30K9, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7647
Res, Metal Film (Thin Film), 30K9, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7647
RES, METAL FILM (THIN FILM), 30K9, 0.1%, 0.25W, 1206; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 30K9, 0.1%, 0.25W, 1206; Resistance:30.9kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-8AEB3092V 93T7647
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 30K9, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 30900 ohms 30900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756684 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details