Panasonic Res, Metal Film (Thin Film), 2K8, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB2801V

Description
RES, METAL FILM (THIN FILM), 2K8, 0.1%, 0.25W, 1206; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 2K8, 0.1%, 0.25W, 1206; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K8, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K8, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7640
Res, Metal Film (Thin Film), 2K8, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7640
RES, METAL FILM (THIN FILM), 2K8, 0.1%, 0.25W, 1206; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K8, 0.1%, 0.25W, 1206; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7640
Product Name Res, Metal Film (Thin Film), 2K8, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 2800 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details