Panasonic Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB2263V

Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 226 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 226 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 56W0017 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
56W0017
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 56W0017
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 226 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 226 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1019 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1019
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1019
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 226 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 226 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-8AEB2263V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB2263V
Chip Resistor - Surface Mount ERA-8AEB2263V
RES SMD 226K OHM 0.1% 1/4W 1206

RES SMD 226K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 56W0017 ERA-8AEB2263V
Product Name Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 226 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD303JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details