Panasonic RES SMD 2.21K OHM 0.1% 1/4W 1206 ERA-8AEB2211V

Description
RES SMD 2.21K OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 2.21K OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 2.21K OHM 0.1% 1/4W 1206 - 590-ERA-8AEB2211V - Utmel Electronic Limited
Hong Kong, China
RES SMD 2.21K OHM 0.1% 1/4W 1206
590-ERA-8AEB2211V
RES SMD 2.21K OHM 0.1% 1/4W 1206 590-ERA-8AEB2211V
RES SMD 2.21K OHM 0.1% 1/4W 1206

RES SMD 2.21K OHM 0.1% 1/4W 1206

Supplier's Site
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.21 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X1013 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.21 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X1013
Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.21 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X1013
Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.21 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, AEC-Q200 ERA Series, 2.21 kohm, 250 mW, - 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 590-ERA-8AEB2211V 31X1013
Product Name RES SMD 2.21K OHM 0.1% 1/4W 1206 Surface Mount Thin Film Resistor, Aec-Q200 Era Series, 2.21 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; SURFACE MOUNT Surface Mount Technology (SMT / SMD)
Resistance Range 2210 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details