Panasonic Resistors - Chip Resistor - Surface Mount ERA-8AEB2102V

Description
Resistors - Chip Resistor - Surface Mount
Description
Resistors - Chip Resistor - Surface Mount

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-8AEB2102V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-8AEB2102V
Resistors - Chip Resistor - Surface Mount ERA-8AEB2102V
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Res, Metal Film (Thin Film), 21K, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7616 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 21K, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7616
Res, Metal Film (Thin Film), 21K, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7616
RES, METAL FILM (THIN FILM), 21K, 0.1%, 0.25W, 1206; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 21K, 0.1%, 0.25W, 1206; Resistance:21kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-8AEB2102V 93T7616
Product Name Resistors - Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 21K, 0.1%, 0.25W, 1206; Resistance Panasonic
Resistance Range 21000 ohms 21000 ohms
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details