Panasonic Res, Metal Film (Thin Film), 15K8, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB1582V

Description
RES, METAL FILM (THIN FILM), 15K8, 0.1%, 0.25W, 1206; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 15K8, 0.1%, 0.25W, 1206; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 15K8, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7599 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 15K8, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7599
Res, Metal Film (Thin Film), 15K8, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7599
RES, METAL FILM (THIN FILM), 15K8, 0.1%, 0.25W, 1206; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 15K8, 0.1%, 0.25W, 1206; Resistance:15.8kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - ERA-8AEB1582V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB1582V
Chip Resistor - Surface Mount ERA-8AEB1582V
RES SMD 15.8K OHM 0.1% 1/4W 1206

RES SMD 15.8K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 93T7599 ERA-8AEB1582V
Product Name Res, Metal Film (Thin Film), 15K8, 0.1%, 0.25W, 1206; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 15800 ohms 15800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details