Panasonic Chip Resistor - Surface Mount ERA-8AEB131V

Description
RES SMD 130 OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 130 OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AEB131V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB131V
Chip Resistor - Surface Mount ERA-8AEB131V
RES SMD 130 OHM 0.1% 1/4W 1206

RES SMD 130 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 130R, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2048 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 130R, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2048
Res, Metal Film (Thin Film), 130R, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2048
RES, METAL FILM (THIN FILM), 130R, 0.1%, 0.25W, 1206; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 130R, 0.1%, 0.25W, 1206; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-8AEB131V 12T2048
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 130R, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details