Panasonic Res, Metal Film (Thin Film), 1K27, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB1271V

Description
RES, METAL FILM (THIN FILM), 1K27, 0.1%, 0.25W, 1206; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 1K27, 0.1%, 0.25W, 1206; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K27, 0.1%, 0.25W, 1206; Resistance Panasonic - 93T7583 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K27, 0.1%, 0.25W, 1206; Resistance Panasonic
93T7583
Res, Metal Film (Thin Film), 1K27, 0.1%, 0.25W, 1206; Resistance Panasonic 93T7583
RES, METAL FILM (THIN FILM), 1K27, 0.1%, 0.25W, 1206; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K27, 0.1%, 0.25W, 1206; Resistance:1.27kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 93T7583
Product Name Res, Metal Film (Thin Film), 1K27, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1270 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details