Panasonic Chip Resistor - Surface Mount ERA-8AEB121V

Description
RES SMD 120 OHM 0.1% 1/4W 1206
Datasheet
Description
RES SMD 120 OHM 0.1% 1/4W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-8AEB121V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-8AEB121V
Chip Resistor - Surface Mount ERA-8AEB121V
RES SMD 120 OHM 0.1% 1/4W 1206

RES SMD 120 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 120R, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2044 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 120R, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2044
Res, Metal Film (Thin Film), 120R, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2044
RES, METAL FILM (THIN FILM), 120R, 0.1%, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 120R, 0.1%, 0.25W, 1206; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-8AEB121V 12T2044
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 120R, 0.1%, 0.25W, 1206; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details