Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 11.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1152V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 11.5 kohm, 250 mW, 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 11.5 kohm, 250 mW, 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 11.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9956 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 11.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9956
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 11.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9956
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 11.5 kohm, 250 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 11.5 kohm, 250 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic - 31X0921 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
31X0921
Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic 31X0921
THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

THIN FILM RESISTOR, CHIP, 1206, 1/4W, ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 55W9956 31X0921
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 11.5 Kohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic Thin Film Resistor, Chip, 1206, 1/4W, Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567757P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details