Panasonic Res, Metal Film (Thin Film), 1K1, 0.1%, 0.25W, 1206; Resistance Panasonic ERA-8AEB112V

Description
RES, METAL FILM (THIN FILM), 1K1, 0.1%, 0.25W, 1206; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K1, 0.1%, 0.25W, 1206; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K1, 0.1%, 0.25W, 1206; Resistance Panasonic - 12T2041 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K1, 0.1%, 0.25W, 1206; Resistance Panasonic
12T2041
Res, Metal Film (Thin Film), 1K1, 0.1%, 0.25W, 1206; Resistance Panasonic 12T2041
RES, METAL FILM (THIN FILM), 1K1, 0.1%, 0.25W, 1206; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K1, 0.1%, 0.25W, 1206; Resistance:1.1kohm; Resistance Tolerance:± 0.1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12T2041
Product Name Res, Metal Film (Thin Film), 1K1, 0.1%, 0.25W, 1206; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Resistance Range 1100 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details