Panasonic Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 105 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic ERA-8AEB1050V

Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 105 ohm, 250 mW, 0.1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 105 ohm, 250 mW, 0.1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 105 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 31X0908 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 105 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
31X0908
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 105 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 31X0908
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 105 ohm, 250 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 105 ohm, 250 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 105 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic - 55W9950 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 105 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
55W9950
Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 105 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic 55W9950
Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 105 ohm, 250 mW, 0.1%, 150 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, AEC-Q200 ERA Series, 105 ohm, 250 mW, 0.1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X0908
Product Name Surface Mount Chip Resistor, Thin Film, Aec-Q200 Era Series, 105 Ohm, 250 Mw, 0.1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details