Panasonic Resistors - Chip Resistor - Surface Mount ERA-6YEB621V

Description
Win Source Part Number: 1057549-ERA-6YEB621V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6Y Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 620 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA-6AEB621V; RT0805BRD07620RL; TNPW0805620RBEEA; CPF0805B620RE1; ERA6AEB6040V; ERA6AEB681VERA6YEB62 1V; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P620ZCT-NDR,P620ZDKR -NDR,ERA-6YEB621,P62 0ZCT,P620ZDKR,ERA6YE B621V,P620ZTR,P620ZT R-NDR,ERA6YEB621 Base Product Number: ERA-6YEB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1057549-ERA-6YEB621V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6Y Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 620 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA-6AEB621V; RT0805BRD07620RL; TNPW0805620RBEEA; CPF0805B620RE1; ERA6AEB6040V; ERA6AEB681VERA6YEB62 1V; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P620ZCT-NDR,P620ZDKR -NDR,ERA-6YEB621,P62 0ZCT,P620ZDKR,ERA6YE B621V,P620ZTR,P620ZT R-NDR,ERA6YEB621 Base Product Number: ERA-6YEB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057549-ERA-6YEB621V
Resistors - Chip Resistor - Surface Mount 1057549-ERA-6YEB621V
Win Source Part Number: 1057549-ERA-6YEB621V Category: Resistors>Chip Resistor - Surface Mount Series: ERA-6Y Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 620 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERA-6AEB621V; RT0805BRD07620RL; TNPW0805620RBEEA; CPF0805B620RE1; ERA6AEB6040V; ERA6AEB681VERA6YEB62 1V; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P620ZCT-NDR,P620ZDKR -NDR,ERA-6YEB621,P62 0ZCT,P620ZDKR,ERA6YE B621V,P620ZTR,P620ZT R-NDR,ERA6YEB621 Base Product Number: ERA-6YEB Product Status: Obsolete

Win Source Part Number: 1057549-ERA-6YEB621V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-6Y
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 620 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERA-6AEB621V; RT0805BRD07620RL; TNPW0805620RBEEA; CPF0805B620RE1; ERA6AEB6040V; ERA6AEB681VERA6YEB621V;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P620ZCT-NDR,P620ZDKR-NDR,ERA-6YEB621,P620ZCT,P620ZDKR,ERA6YEB621V,P620ZTR,P620ZTR-NDR,ERA6YEB621
Base Product Number: ERA-6YEB
Product Status: Obsolete

Buy Now
SMD 100V 125mW Resistor - 52-ERA-6YEB621V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100V 125mW Resistor
52-ERA-6YEB621V
SMD 100V 125mW Resistor 52-ERA-6YEB621V
620R 0.1% 100V 125mW 0805 SMD Chip Resistor Product overview: ERA-6YEB621V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB621V can be used for catalog matching and distributor lookup.

620R 0.1% 100V 125mW 0805 SMD Chip Resistor Product overview: ERA-6YEB621V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 125mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100V, 125mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-6YEB621V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1057549-ERA-6YEB621V 52-ERA-6YEB621V
Product Name Resistors - Chip Resistor - Surface Mount SMD 100V 125mW Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Resistance Range 620 ohms 620 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C
Power Rating 0.1250 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-4-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details