Panasonic Res, Metal Film (Thin Film), 10K, 0.1%, 0.1W, 0805, Reel; Resistance Panasonic ERA-6YEB103V

Description
RES, METAL FILM (THIN FILM), 10K, 0.1%, 0.1W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100VRoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 10K, 0.1%, 0.1W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 10K, 0.1%, 0.1W, 0805, Reel; Resistance Panasonic - 50W0947 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 10K, 0.1%, 0.1W, 0805, Reel; Resistance Panasonic
50W0947
Res, Metal Film (Thin Film), 10K, 0.1%, 0.1W, 0805, Reel; Resistance Panasonic 50W0947
RES, METAL FILM (THIN FILM), 10K, 0.1%, 0.1W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 10K, 0.1%, 0.1W, 0805, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 10K, 0.1%, 0.1W, 0805; Resistance Panasonic - 53W3956 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 10K, 0.1%, 0.1W, 0805; Resistance Panasonic
53W3956
Res, Metal Film (Thin Film), 10K, 0.1%, 0.1W, 0805; Resistance Panasonic 53W3956
RES, METAL FILM (THIN FILM), 10K, 0.1%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 10K, 0.1%, 0.1W, 0805; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W0947 53W3956
Product Name Res, Metal Film (Thin Film), 10K, 0.1%, 0.1W, 0805, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 10K, 0.1%, 0.1W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details