Panasonic Res, 9K53, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW9531V

Description
RES, 9K53, 0.05%, 0.125W, 0805/THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 9K53, 0.05%, 0.125W, 0805/THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 9K53, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2647
Res, 9K53, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2647
RES, 9K53, 0.05%, 0.125W, 0805/THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 9K53, 0.05%, 0.125W, 0805/THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K53, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7688 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K53, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7688
Res, 9K53, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7688
RES, 9K53, 0.05%, 0.125W, 0805/THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 9K53, 0.05%, 0.125W, 0805/THIN FILM; Resistance:9.53kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2647
Product Name Res, 9K53, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 9530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers