Panasonic Res, 82K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic ERA-6VRW8202V

Description
RES, 82K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet
Description
RES, 82K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 82K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH2632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH2632
Res, 82K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH2632
RES, 82K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 82K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 82K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic - 67AH7676 - Newark, An Avnet Company
Chicago, IL, United States
Res, 82K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
67AH7676
Res, 82K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic 67AH7676
RES, 82K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

RES, 82K, 0.05%, 0.125W, 0805, THIN FILM; Resistance:82kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series; Voltage Rating:100VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2632
Product Name Res, 82K, 0.05%, 0.125W, 0805, Thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 82000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details