Panasonic Res, 73K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic ERA-6VRW7322V

Description
RES, 73K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet
Description
RES, 73K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 73K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH2622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH2622
Res, 73K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH2622
RES, 73K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 73K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 73K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic - 67AH7668 - Newark, An Avnet Company
Chicago, IL, United States
Res, 73K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
67AH7668
Res, 73K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic 67AH7668
RES, 73K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

RES, 73K2, 0.05%, 0.125W, 0805/THIN FILM; Resistance:73.2kohm; Resistance Tolerance:± 0.05%; Power Rating:125mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Product Range:ERA V Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AH2622
Product Name Res, 73K2, 0.05%, 0.125W, 0805/thin Film; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Resistance Range 73200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C560J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details